EN
  • EN
  • DE

SIR464DP-T1-QE3

Part No SIR464DP-T1-QE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190235-SIR464DP-T1-QE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR464DP-T1-QE3 CAD Model

Description

The SIR464DP-T1-QE3 is a Power MOSFET from Vishay Siliconix, designed for efficient power switching applications. This N-channel MOSFET utilizes Vishay's advanced TrenchFET® technology and is packaged in a PowerPAK® SO-8. The 'QE3' suffix indicates automotive qualification, making it suitable for demanding automotive applications. This MOSFET is designed for low on-resistance and fast switching speeds.

Applications:

  • Automotive DC-DC Converters
  • Automotive Motor Control
  • Automotive Lighting
  • Synchronous Rectification
  • Load Switching

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Logic Level Gate Drive: Compatible with microcontroller and logic level signals.
  • TrenchFET® Power MOSFET Technology: High cell density for low on-resistance.
  • PowerPAK® SO-8 Package: Compact footprint and excellent thermal performance.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Halogen-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance and fast switching minimize power losses.
  • Compact Design: Small footprint allows for high-density designs.
  • Simplified Gate Drive: Logic level gate drive simplifies circuit design.
  • Reliable Thermal Performance: PowerPAK SO-8 package efficiently dissipates heat.
  • Automotive Grade Reliability: AEC-Q101 qualification ensures reliability in harsh automotive environments.

Additional Details:

The SIR464DP-T1-QE3 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to approximately 10-15A (depending on thermal conditions and PCB layout). The on-resistance (RDS(on)) is typically very low, minimizing power dissipation and enhancing efficiency. The gate threshold voltage (VGS(th)) is compatible with logic-level signals. The PowerPAK SO-8 package offers excellent thermal performance for efficient heat dissipation. The AEC-Q101 qualification ensures it can withstand the demanding temperature cycling and environmental conditions found in automotive applications. This MOSFET is suitable for applications requiring efficient and reliable power switching in automotive systems. The operating temperature range is typically -55°C to +175°C.

You May Also Be Interested in

UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess