EN
  • EN
  • DE

LDC54899M03B-213

Part No LDC54899M03B-213
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 754192-LDC54899M03B-213
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDC54899M03B-213 CAD Model

Description

The LDC54899M03B-213 is a common mode choke from Murata Electronics. It is designed to suppress common mode noise in differential signal lines. This helps prevent electromagnetic interference (EMI) from affecting sensitive circuits and also prevents the circuit from radiating EMI. These chokes are commonly used in high-speed data communication lines.

Applications

  • USB interfaces: Suppression of common mode noise in USB data lines.
  • HDMI interfaces: Filtering noise in HDMI connections between devices.
  • Ethernet lines: Noise filtering in Ethernet networks to ensure data integrity.
  • DisplayPort connections: Used in DisplayPort interfaces to reduce EMI.
  • LVDS interfaces: Noise suppression in LVDS high-speed data transmission.

Features

  • Common mode noise suppression: Effectively attenuates common mode noise.
  • High impedance at high frequencies: Provides high impedance to common mode currents.
  • Low insertion loss: Minimizes signal attenuation in the desired frequency band.
  • Compact size: Small form factor for space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly.

Benefits

  • Reduced EMI: Prevents electromagnetic interference from affecting sensitive circuits.
  • Improved signal integrity: Ensures clean and reliable signal transmission.
  • Compliance with EMC standards: Helps products meet electromagnetic compatibility requirements.
  • Simplified design: Easy to integrate into existing circuits.
  • Reliable performance: Provides consistent and stable noise suppression.

Additional Details

The LDC54899M03B-213 is typically specified with an impedance value at a particular frequency (e.g., 90 ohms at 100 MHz). It has a very low DC resistance to minimize signal loss. It’s manufactured using ferrite materials. It operates over a wide temperature range. The specific dimensions, impedance characteristics over frequency, and other electrical specifications are found in the product datasheet.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess