EN
  • EN
  • DE

LDC31881M10B-735

Part No LDC31881M10B-735
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827465-LDC31881M10B-735
Ultra Librarian 3D Model Ultra Librarian LDC31881M10B-735 CAD Model

Description

The LDC31881M10B-735 is a Murata Electronics North America multilayer ceramic inductor. These inductors are designed for use in high-frequency circuits and applications where small size and high performance are critical.

Applications:

  • RF circuits
  • Wireless communication devices
  • Matching networks
  • Filter circuits
  • High-frequency impedance matching

Features:

  • Multilayer construction: Provides high inductance values in a small package.
  • High Q factor: Minimizes energy loss in the inductor, leading to improved circuit efficiency.
  • Tight tolerance: Ensures consistent performance across a range of operating conditions.
  • Small size: Enables integration into compact electronic devices.
  • Excellent self-resonant frequency: Allows for operation at high frequencies without significant performance degradation.

Benefits:

  • Improved circuit performance: High Q factor and tight tolerance contribute to more efficient and reliable circuit operation.
  • Reduced size and weight: Small size allows for miniaturization of electronic devices.
  • Enhanced signal integrity: High self-resonant frequency helps to maintain signal quality in high-frequency applications.
  • Increased reliability: Robust construction ensures reliable performance over a long lifespan.
  • Suitable for high-frequency applications: Designed and optimized for use in RF and microwave circuits.

Additional Details:

Detailed specifications, including inductance value, Q factor at specific frequencies, self-resonant frequency, and rated current, can be found in the Murata datasheet for part number LDC31881M10B-735. Consult the datasheet for information regarding temperature coefficients and other performance characteristics.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess