EN
  • EN
  • DE

KCM55WR71E476MH01K

Part No KCM55WR71E476MH01K
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description 47uF 25V X7R SMD ceramic capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series KCM
Package Tape & Reel
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive, Boardflex Sensitive
Mounting Type Surface Mount, MLCC
Package / Case Stacked SMD, 2 J-Lead
Dimension 0.240" L x 0.209" W (6.10mm x 5.30mm)
Thickness (Max) 0.264" (6.70mm)
Lead Style J-Lead
Base Product Number KCM55WR71E
Other Names 490-5830-1,490-5830-2,490-5830-6
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1302877-KCM55WR71E476MH01K
Ultra Librarian 3D Model Ultra Librarian KCM55WR71E476MH01K CAD Model

Description

The KCM55WR71E476MH01K is a specialty ceramic capacitor from Murata Electronics with a capacitance of 47µF ±20% and a rated voltage of 25Vdc. It is a surface mount device (SMD) with a 2220 case size (6.1mm x 5.3mm x 6.4mm). The KCM55WR71E476MH01K has a temperature characteristic of X7R, which means that its capacitance change rate is ±15% over a temperature range of -55°C to +125°C.

The KCM55WR71E476MH01K is designed for use in a wide range of applications, including:

  • Automotive powertrain/safety equipment
  • Automotive infotainment/comfort equipment
  • Medical equipment (GHTF A/B/C) except for implant equipment

The KCM55WR71E476MH01K is a high-quality capacitor that is known for its reliability and durability. It is manufactured using Murata's proprietary ceramic materials and processes, which ensure that it meets the most demanding requirements.

Key Features and Benefits:

  • High capacitance (47µF ±20%)
  • High rated voltage (25Vdc)
  • Wide temperature range (-55°C to +125°C)
  • Tight capacitance tolerance (±15%)
  • X7R temperature characteristic
  • Surface mount device (SMD)
  • 2220 case size (6.1mm x 5.3mm x 6.4mm)
  • Reliable and durable

Applications:

  • Automotive powertrain/safety equipment
  • Automotive infotainment/comfort equipment
  • Medical equipment (GHTF A/B/C) except for implant equipment

Additional Information:

The KCM55WR71E476MH01K is RoHS compliant and lead-free. It is also halogen-free and REACH compliant.

Packaging:

The KCM55WR71E476MH01K is available in tape and reel packaging.

Datasheet:

The datasheet for the KCM55WR71E476MH01K can be downloaded from the Murata Electronics website.

Conclusion:

The KCM55WR71E476MH01K is a high-quality specialty ceramic capacitor from Murata Electronics that is designed for use in a wide range of applications. It is known for its reliability and durability, and it is manufactured using Murata's proprietary ceramic materials and processes.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3614 $54.4560
90+ $1.1171 $100.5390
140+ $1.0822 $151.5080
195+ $1.0473 $204.2235
250+ $1.0124 $253.1000
335+ $0.9077 $304.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess