EN
  • EN
  • DE

GRM441R684K502220684K

Part No GRM441R684K502220684K
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061130-GRM441R684K502220684K
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM441R684K502220684K CAD Model

Description

The GRM441R684K502220684K is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. As a member of the GRM series, it's engineered for general-purpose applications within electronic circuits. These components are crucial for functions such as decoupling, bypassing, filtering, and energy storage, providing stable performance across various operating conditions.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for decoupling and filtering.
  • Industrial Equipment: Utilized in control systems, sensors, and power supplies for stable operation.
  • Automotive Applications: Employed in automotive electronics for noise suppression and filtering.
  • Power Supplies: Provides stable voltage and current by decoupling noise and smoothing voltage ripples.
  • Audio Equipment: Used in audio amplifiers and signal processing circuits for filtering and signal conditioning.
  • Communication Systems: Deployed in communication devices such as routers, modems, and wireless modules for decoupling and signal integrity.

Features

  • High Capacitance Value: Likely offers a capacitance value suitable for decoupling and filtering applications. The exact value depends on the complete specification.
  • Compact Size: Designed for space-constrained applications, allowing for high-density circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Stable Performance: Delivers reliable performance across a wide range of temperatures and operating conditions.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and enhances circuit efficiency, particularly at high frequencies.
  • RoHS Compliance: Compliant with environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Enhanced Circuit Stability: Improves the stability and reliability of electronic circuits by reducing noise and voltage fluctuations.
  • Efficient Noise Filtering: Effectively filters out unwanted noise and interference, enhancing signal integrity.
  • Improved Power Efficiency: Minimizes power losses and optimizes energy storage, leading to more efficient system operation.
  • Cost-Effective Assembly: SMT design enables automated assembly, reducing manufacturing time and costs.
  • Extended Lifespan: High-quality materials and construction ensure a long and reliable operational life.
  • Space Optimization: Compact size allows for denser and more efficient circuit designs in space-limited applications.

Technical Specifications

For the specific GRM441R684K502220684K, key technical specifications to confirm in the Murata datasheet would include:

  • Capacitance: The nominal capacitance value (likely around 0.68uF, check datasheet).
  • Voltage Rating: The maximum voltage the capacitor can withstand during operation.
  • Temperature Coefficient: The change in capacitance value with temperature variations.
  • Tolerance: The allowable deviation from the nominal capacitance value.
  • Operating Temperature Range: The temperature range over which the capacitor can operate reliably.
  • Package Size: The physical dimensions of the capacitor package for PCB layout and assembly.

This MLCC is a versatile component used in various electronic applications where stable performance and compact size are essential. Engineers rely on its robust design and reliable operation to achieve optimal circuit functionality.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess