EN
  • EN
  • DE

PLF10140T-5R6N3R7

Part No PLF10140T-5R6N3R7
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277394-PLF10140T-5R6N3R7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLF10140T-5R6N3R7 CAD Model

Description

The PLF10140T-5R6N3R7 is a wound inductor from TDK, part of the PLF series. These inductors are designed for power supply circuits and general inductance applications, known for their compact size and performance.

Applications:

  • DC-DC Converters: Used in various DC-DC converter topologies (buck, boost, buck-boost) to store energy and regulate voltage.
  • Power Supply Circuits in Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices where small size and efficiency are critical.
  • Noise Filtering: Employed as a filter to suppress noise and EMI (electromagnetic interference) in electronic circuits.
  • Power Chokes: Functions as a power choke to filter high-frequency noise in power supplies.
  • Wireless Charging Systems: Can be used in resonant circuits for wireless power transfer.

Features:

  • Small Size: The compact dimensions (10.0 x 10.0 mm) make it ideal for space-constrained applications.
  • High Current Capacity: Capable of handling high currents without significant saturation.
  • Magnetically Shielded: The shielded construction minimizes EMI and allows for high-density mounting.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Excellent Inductance Stability: Maintains a stable inductance value over a range of temperatures and frequencies.
  • High Reliability: Designed for robust performance in various operating conditions.

Benefits:

  • Improved Efficiency: Lower DCR contributes to reduced power dissipation and enhanced efficiency in DC-DC converters.
  • Reduced EMI: The magnetically shielded design minimizes electromagnetic interference with surrounding circuits.
  • Space Saving: The compact size is beneficial for designs where board space is limited.
  • Stable Performance: The stable inductance ensures consistent performance across a range of operating conditions.
  • Reliable Operation: Provides reliable performance in demanding applications.

Additional Details:

The PLF10140T-5R6N3R7 has an inductance value of 5.6 μH. The 'N' in the part number refers to tolerance, but the datasheet must be consulted for the exact percentage. Typical values are +/- 20% or +/- 10%. The '3R7' likely corresponds to a specific resistance value. This inductor uses a ferrite core. It's designed for surface mount technology (SMT). The typical operating temperature ranges from -40°C to +125°C. It is compliant with RoHS standards, ensuring it's free from hazardous materials. Always refer to the official TDK datasheet for detailed specifications, saturation current, and recommended usage guidelines.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
EPCOS (TDK)
Need more? Email Us
Agere Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess