EN
  • EN
  • DE

GRM43DR72J104KA01L1812104K

Part No GRM43DR72J104KA01L1812104K
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061127-GRM43DR72J104KA01L1812104K
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM43DR72J104KA01L1812104K CAD Model

Description

The GRM43DR72J104KA01L1812104K is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications and offers reliable performance in a compact size.

Applications

  • Bypassing: Used to suppress noise on power lines and ensure stable power delivery to integrated circuits.
  • Decoupling: Provides a local charge reservoir for ICs to handle transient current demands during switching.
  • Filtering: Helps to attenuate unwanted frequencies in signal processing circuits.
  • Smoothing: Reduces ripple voltage in DC power supplies.

Features

  • Multilayer Ceramic Construction: Enables high capacitance values in a small form factor.
  • X7R Dielectric: Offers good temperature stability for general-purpose applications.
  • High Capacitance Value: Provides sufficient capacitance for effective bypassing, decoupling, and filtering.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Reliable Performance: The robust ceramic construction ensures long-term stability and reliability.
  • Compact Size: Saves valuable board space in densely populated electronic devices.
  • Cost-Effective: Provides a balance of performance and cost for general-purpose applications.
  • Easy Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.
  • Wide Range of Applications: Suitable for various electronic circuits, including consumer electronics, industrial equipment, and automotive systems.

Technical Specifications

While specific details can be found in the manufacturer's datasheet, the following specifications are generally associated with this type of capacitor:

  • Capacitance: 0.1 µF (as indicated by 104K)
  • Voltage Rating: 630V
  • Tolerance: ±10% (as indicated by K)
  • Dielectric: X7R
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: 1812
  • Termination: Nickel Barrier with Tin Plating

This capacitor is well-suited for general-purpose applications where stable capacitance over a moderate temperature range is required.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess