The GRM426X7R331K50500 is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It belongs to the GRM series, which is known for general-purpose applications. This particular capacitor features a capacitance of 330 pF (picofarads) with a tolerance of ±10%. The voltage rating is 50 VDC. It utilizes X7R dielectric material, which provides stable performance over a wide temperature range, specifically -55°C to +125°C. The case size is 1812 (4532 metric), indicating its dimensions.
Applications:
- Decoupling in power supplies
- Smoothing circuits
- Bypass capacitors in digital circuits
- Snubber circuits
- General-purpose use in electronic circuits requiring stable capacitance over temperature.
Features:
- High capacitance value for its size.
- X7R dielectric for temperature stability.
- 50V voltage rating.
- SMD (Surface Mount Device) for automated assembly.
- RoHS compliant.
Benefits:
- Provides reliable decoupling and filtering.
- Maintains stable performance over a wide temperature range.
- Suitable for high-density circuit designs.
- Reduces noise and ripple in power supplies.
- Easy to integrate into automated manufacturing processes.
Additional Details:
The GRM426X7R331K50500 is constructed with a ceramic dielectric and multiple layers of electrodes. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range. The capacitor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The termination finish is typically nickel barrier with tin plating, which provides excellent solderability. Its operating temperature range makes it suitable for harsh environment applications.