EN
  • EN
  • DE

GRM42-6X7R105K016AL

Part No GRM42-6X7R105K016AL
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Description Cap SMT Cer 1UF 16V 10% 1206 3K/TR PICK#96340
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1142703-GRM42-6X7R105K016AL
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM42-6X7R105K016AL CAD Model

Description

The GRM42-6X7R105K016AL is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for their small size, high capacitance, and reliability. The GRM series is a general-purpose series suitable for a wide range of applications.

Applications:

  • Decoupling capacitors in digital circuits.
  • Bypass capacitors in power supplies.
  • Smoothing capacitors in analog circuits.
  • Filtering in signal processing circuits.
  • Timing circuits.

Features:

  • Compact size for high-density mounting.
  • High capacitance value for effective energy storage.
  • X7R dielectric for stable performance over temperature.
  • Low equivalent series resistance (ESR) for reduced power loss.
  • Lead-free terminations for environmental compliance.
  • Excellent voltage characteristics.

Benefits:

  • Improved circuit stability and reduced noise.
  • Enhanced performance of electronic devices.
  • Minimized power loss and improved energy efficiency.
  • Increased reliability and lifespan.
  • Compliance with environmental regulations.
  • Easy integration into various circuit designs.

The GRM42-6X7R105K016AL is a versatile capacitor that can be used in a wide variety of electronic circuits. The X7R dielectric provides stable performance over a temperature range of -55°C to +125°C. The '105' likely indicates a capacitance of 1.0 µF (10 x 10^4 pF), and the '016' suggests a voltage rating of 16V. The 'K' indicates a capacitance tolerance of ±10%. This capacitor is particularly suitable for applications where stable capacitance is required over a wide temperature range.

The compact size of the GRM42-6X7R105K016AL makes it ideal for use in portable electronic devices. Its low ESR helps to minimize power loss, which is important in battery-powered applications. The lead-free terminations make it compliant with environmental regulations. Detailed specifications, including the exact dimensions and performance characteristics, should be verified using the manufacturer's datasheet for precise application in circuit designs.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess