EN
  • EN
  • DE

GRM40C0G820J50Z500

Part No GRM40C0G820J50Z500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966030-GRM40C0G820J50Z500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40C0G820J50Z500 CAD Model

Description

The GRM40C0G820J50Z500 is a ceramic capacitor manufactured by Murata Electronics North America. It is part of the GRM series, known for general-purpose monolithic ceramic capacitors offering reliable performance in diverse electronic applications.

Applications

  • Bypass Capacitors: Effectively filters out unwanted noise and voltage fluctuations in circuits, ensuring a stable operating environment.
  • Decoupling Capacitors: Provides a clean and stable voltage supply to integrated circuits (ICs) by eliminating AC noise components from the DC power rail.
  • Filtering Applications: Plays a crucial role in signal filtering circuits, allowing specific frequency components to pass while attenuating others.
  • Timing Circuits: Can be combined with resistors to create timing circuits for applications such as oscillators and timers.
  • General Electronic Circuits: Suited for a broad spectrum of general electronic applications where stable and dependable capacitance is essential.

Features

  • Ceramic Dielectric: Constructed with a ceramic dielectric material, providing excellent stability and reliability under varying operating conditions.
  • COG (NP0) Temperature Coefficient: Features a COG (NP0) temperature coefficient, ensuring minimal capacitance variation over a wide temperature range. This makes it suitable for applications requiring precision and consistent performance.
  • Capacitance Value: Offers a capacitance value of 82pF, suitable for numerous circuit designs.
  • Voltage Rating: Rated for 50V, accommodating a range of voltage levels in electronic circuits.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating efficient and automated manufacturing processes.
  • Compact Size: Its small form factor allows for high-density mounting on printed circuit boards (PCBs), optimizing space utilization.

Benefits

  • Exceptional Stability: The COG dielectric guarantees stable capacitance performance despite temperature and voltage variations.
  • High Reliability: Ceramic capacitors are known for their robust reliability and extended operational lifespan.
  • Effective Noise Suppression: Efficiently mitigates noise and voltage spikes, enhancing the overall performance and stability of electronic circuits.
  • Streamlined Assembly: The surface mount design streamlines assembly processes, reducing manufacturing time and costs.
  • Optimized Space Utilization: The compact size enables dense mounting on PCBs, saving valuable board space and allowing for miniaturization of electronic devices.

Additional Details

The GRM series capacitors are manufactured using advanced ceramic processing techniques to ensure high quality and reliability. The COG (NP0) dielectric material provides excellent temperature stability, making these capacitors suitable for demanding applications. The surface mount design allows for efficient assembly using automated pick-and-place equipment. The specific dimensions and tolerance should be verified from the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5,560+ $0.0104 $57.8240
14,290+ $0.0081 $115.7490
21,430+ $0.0081 $173.5830
28,575+ $0.0081 $231.4575
35,715+ $0.0081 $289.2915
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess