EN
  • EN
  • DE

GRM40B332K50C500

Part No GRM40B332K50C500
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1166888-GRM40B332K50C500
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40B332K50C500 CAD Model

Description

The GRM40B332K50C500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various applications due to their compact size, high capacitance values, and stable performance. The GRM40B332K50C500 is designed for general-purpose applications where a stable and reliable capacitor is needed.

Applications:

  • Bypass Capacitors: Used to filter out noise and voltage fluctuations in power supplies and digital circuits.
  • Decoupling Capacitors: Provides stable voltage levels for integrated circuits (ICs) and other sensitive components.
  • Smoothing Capacitors: Reduces voltage ripple in DC power lines.
  • Filtering: Used in filtering circuits for signal conditioning and noise reduction.
  • General-Purpose Applications: Suitable for a wide range of electronic devices requiring reliable capacitance.

Features:

  • Capacitance: 3300pF (picofarads).
  • Voltage Rating: 50V.
  • Dielectric: COG (also known as NP0), offering extremely stable performance with minimal capacitance change over temperature.
  • Size: 1806 (4.5mm x 1.6mm).
  • Tolerance: ±10%.

Benefits:

  • Ultra-Stable Performance: COG/NP0 dielectric ensures minimal capacitance change with temperature, voltage, and frequency variations.
  • Compact Size: The 1806 package allows for efficient use of board space.
  • Noise Reduction: Effectively filters out noise and ripple in electronic circuits.
  • High Reliability: Manufactured to stringent quality standards, ensuring long-term reliability.
  • Low Loss: COG dielectric provides very low ESR (Equivalent Series Resistance) and high Q factor.

Specifications:

The GRM40B332K50C500 is an 1806-sized MLCC with a capacitance of 3300pF and a voltage rating of 50V. It utilizes a COG/NP0 dielectric, ensuring stable capacitance characteristics over a wide temperature range (-55°C to +125°C). The tolerance on the capacitance value is ±10%. This capacitor is commonly used in various electronic devices, including high-frequency circuits, precision timing circuits, and applications where stable performance is critical. Its COG/NP0 dielectric makes it particularly suitable for applications requiring minimal drift and high accuracy.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess