EN
  • EN
  • DE

GRM40B273K25PT

Part No GRM40B273K25PT
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Description Date Code: 04+; RoHS Compliant: No;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133862-GRM40B273K25PT
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40B273K25PT CAD Model

Description

The GRM40B273K25PT is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. The GRM series is known for its reliability, small size, and excellent electrical characteristics.

Applications:

  • Decoupling in power circuits to reduce voltage ripple.
  • Filtering noise in signal lines.
  • Smoothing voltage fluctuations in power supplies.
  • Timing circuits and oscillators.
  • Bypass capacitors in high-frequency circuits.

Features:

  • Small form factor for high-density PCB designs.
  • High capacitance value relative to its size.
  • Low equivalent series resistance (ESR) for minimal power loss.
  • Stable performance over a wide temperature range.
  • Lead-free construction, RoHS compliant.
  • Excellent voltage characteristics.

Benefits:

  • Improved circuit stability and reduced noise.
  • Enhanced performance of electronic devices.
  • Reduced power consumption.
  • Increased reliability and lifespan.
  • Environmentally friendly.
  • Easy to integrate into various circuit designs.

The GRM40B273K25PT is particularly useful in applications where space is limited but high capacitance is required. Its low ESR ensures that energy losses are minimized, which is especially important in power-sensitive applications. The stable performance over temperature guarantees reliable operation in diverse environments. The 'K' in the part number likely refers to the capacitance tolerance, and '25PT' probably indicates the voltage rating and temperature characteristics - further datasheet analysis is required for absolute certainty.

This capacitor finds its place in a multitude of devices, ranging from smartphones and tablets to industrial control systems and automotive electronics. Its robust design and consistent performance make it a popular choice among electronic engineers. When selecting this capacitor, it's crucial to verify the voltage and temperature requirements of the specific application to ensure proper operation and longevity. The GRM series from Murata is well-regarded for its quality and performance, making the GRM40B273K25PT a dependable component for various electronic designs.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1533 $58.2540
920+ $0.1258 $115.7360
1,425+ $0.1219 $173.7075
1,960+ $0.1180 $231.2800
2,535+ $0.1140 $288.9900
3,390+ $0.1023 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess