EN
  • EN
  • DE

GRM36C0G6R2C050AQ

Part No GRM36C0G6R2C050AQ
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 967673-GRM36C0G6R2C050AQ
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM36C0G6R2C050AQ CAD Model

Description

The GRM36C0G6R2C050AQ is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are used in a wide array of electronic circuits, serving purposes such as decoupling, bypass, and filtering. This specific component is characterized by its 6.2pF capacitance, 50V voltage rating, and COG (NP0) dielectric material, indicating high stability and low loss characteristics.

Applications:

  • RF circuits: Used in radio frequency circuits for impedance matching and filtering.
  • High-frequency applications: Suitable for circuits operating at high frequencies due to its low loss characteristics.
  • Timing circuits: Used in precision timing circuits where stable capacitance is critical.
  • Sensor circuits: Used in sensor applications requiring stable and accurate measurements.
  • Audio circuits: Used in audio equipment for signal filtering and decoupling.

Features:

  • Low capacitance: Offers a capacitance of 6.2pF.
  • High Q-factor: Provides minimal energy loss in high-frequency circuits.
  • COG (NP0) dielectric: Exhibits excellent capacitance stability over temperature and voltage variations.
  • Small size: Compact package size suitable for densely populated circuit boards.
  • High voltage rating: Withstands up to 50V DC.

Benefits:

  • Stable performance: Ensures consistent operation of electronic circuits.
  • Low signal loss: Minimizes signal attenuation in high-frequency applications.
  • Precise timing: Provides accurate timing signals in critical applications.
  • Compact design: Saves space on printed circuit boards (PCBs).
  • Reliable operation: Stable characteristics contribute to long-term reliability.

The GRM36C0G6R2C050AQ is fabricated using multiple layers of ceramic dielectric material and metal electrodes. The COG (NP0) dielectric is a Class 1 ceramic, known for its minimal capacitance change with temperature and voltage. Important technical specifications include the capacitance tolerance, dissipation factor (DF), insulation resistance (IR), and temperature coefficient of capacitance (TCC). Murata provides detailed datasheets that specify these characteristics, enabling designers to select the appropriate capacitor for their application. The small package size facilitates high-density mounting and automated assembly processes.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4,855+ $0.0119 $57.7745
11,765+ $0.0099 $116.4735
18,295+ $0.0095 $173.8025
25,000+ $0.0092 $230.0000
32,470+ $0.0089 $288.9830
43,480+ $0.0080 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess