EN
  • EN
  • DE

GRM31CB31A476ME15L

Part No GRM31CB31A476ME15L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description General Up to 85‹C Reflow soldering Flow soldering
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Mounting SMD (SMT)
Case / Package 3216
Depth 1.6 mm
Dielectric Material Ceramic
Dissipation Factor 0.035 %
Height 1.6 mm
Length 3.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
RoHS Non-Compliant
Termination SMD/SMT
Thickness 1.6 mm
Tolerance 20 %
Voltage 10 V
Voltage Rating (DC) 10 V
Width 1.6 mm
Win Source Part Number 987557-GRM31CB31A476ME15L
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM31CB31A476ME15L CAD Model

Description

The GRM31CB31A476ME15L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for applications requiring high capacitance and stable performance. MLCCs are known for their compact size, high volumetric efficiency, and excellent reliability.

Applications:

  • Bypass Capacitors: Used in power supplies and digital circuits to reduce noise and voltage ripple.
  • Decoupling Capacitors: Provides stable voltage levels for integrated circuits (ICs) and other sensitive components.
  • Smoothing Capacitors: Smooths voltage fluctuations in DC power lines.
  • Filtering: Used in filtering circuits for signal conditioning and noise reduction.
  • Energy Storage: Used in low-power energy storage applications.

Features:

  • Capacitance: 47µF (microfarads).
  • Voltage Rating: 10V.
  • Dielectric: X5R, offering stable performance across a wide temperature range.
  • Size: 1206 (3.2mm x 1.6mm).
  • Tolerance: ±20%.

Benefits:

  • High Capacitance: Provides a large capacitance value in a compact package.
  • Stable Performance: X5R dielectric ensures minimal capacitance change over temperature variations.
  • Noise Reduction: Effectively suppresses noise and ripple in electronic circuits.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term reliability.
  • Compact Size: 1206 package allows for high-density circuit designs.

Specifications:

The GRM31CB31A476ME15L is a 1206-sized MLCC with a capacitance of 47µF and a voltage rating of 10V. It utilizes the X5R dielectric, which ensures stable capacitance characteristics over a temperature range of -55°C to +85°C. The tolerance on the capacitance value is ±20%. This capacitor is commonly used in various electronic devices, including consumer electronics, portable devices, and industrial equipment. The X5R dielectric makes it suitable for applications where high capacitance and stable performance are essential in a relatively small footprint.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess