EN
  • EN
  • DE

GRM21AR72E222KW01D

Part No GRM21AR72E222KW01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 2200PF 250V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Manufacturer Murata Electronics North America
Series GRM
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
Family Name GRM21AR72E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-3529-2, 490-3529-6, 490-3529-1
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919803-GRM21AR72E222KW01D
Ultra Librarian 3D Model Ultra Librarian GRM21AR72E222KW01D CAD Model

Description

The GRM21AR72E222KW01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It is a surface mount device (SMD) with a 0805 package size. The capacitor has a capacitance of 2200 pF and a rated voltage of 250 VDC. It has a X7R dielectric, which gives it a wide operating temperature range of -55°C to 125°C.

The GRM21AR72E222KW01D is a general-purpose capacitor that can be used in a variety of applications, including:

  • Power supply circuits
  • Filtering circuits
  • Timing circuits
  • Oscillator circuits
  • Coupling circuits
  • Decoupling circuits

It is particularly well-suited for applications where high reliability and performance are required.

Features

  • High capacitance
  • Rated voltage of 250 VDC
  • Wide operating temperature range of -55°C to 125°C
  • X7R dielectric
  • Surface mount device (SMD)
  • 0805 package size

Benefits

  • The high capacitance of the GRM21AR72E222KW01D makes it suitable for a wide range of applications.
  • The rated voltage of 250 VDC makes it suitable for high-voltage applications.
  • The wide operating temperature range of -55°C to 125°C makes it suitable for use in a variety of environments.
  • The X7R dielectric provides excellent temperature stability and capacitance retention.
  • The SMD package makes it easy to mount on printed circuit boards (PCBs).
  • The 0805 package size is small and lightweight, making it ideal for space-constrained applications.

Applications

The GRM21AR72E222KW01D can be used in a variety of applications, including:

  • Power supply circuits
  • Filtering circuits
  • Timing circuits
  • Oscillator circuits
  • Coupling circuits
  • Decoupling circuits

It is particularly well-suited for applications where high reliability and performance are required, such as:

  • Industrial electronics
  • Automotive electronics
  • Medical electronics
  • Military electronics
  • Aerospace electronics

Packaging

The GRM21AR72E222KW01D is available in two packaging options:

  • Cut tape
  • Reel tape

The cut tape package is suitable for small quantities of capacitors. The reel tape package is suitable for large quantities of capacitors and is used in automated pick-and-place machines.

Conclusion

The GRM21AR72E222KW01D is a high-performance MLCC capacitor from Murata Electronics North America. It is a general-purpose capacitor that can be used in a variety of applications, including power supply circuits, filtering circuits, timing circuits, oscillator circuits, coupling circuits, and decoupling circuits. It is particularly well-suited for applications where high reliability and performance are required.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,315+ $0.0216 $50.0040
5,620+ $0.0178 $100.0360
8,725+ $0.0172 $150.0700
11,980+ $0.0167 $200.0660
15,530+ $0.0161 $250.0330
20,835+ $0.0144 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess