The GRM188R61A226ME15L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This particular capacitor features a specific capacitance value, voltage rating, and temperature characteristics, making it suitable for certain applications.
Applications
- Decoupling capacitors in power supplies
- Filtering in signal processing circuits
- Bypass capacitors in high-frequency circuits
- General-purpose applications in electronic circuits
- Smoothing power supply ripple
Features
- Capacitance: 22µF (microfarads)
- Voltage rating: 10V
- Temperature characteristic: X5R
- Surface-mount package (0603)
- High capacitance value in a small size
- RoHS compliant
Benefits
- Provides significant capacitance in a compact form factor.
- Effective decoupling and filtering capabilities.
- Stable performance within its operating temperature range.
- Suitable for automated assembly due to its surface-mount design.
- Environmentally friendly due to RoHS compliance.
Additional Details
The GRM188R61A226ME15L features a capacitance of 22µF, which is a relatively high value for an MLCC in an 0603 package. The 10V voltage rating specifies the maximum DC voltage that can be safely applied to the capacitor. The X5R temperature characteristic means the capacitor will maintain its capacitance within ±15% over the temperature range of -55°C to +85°C. This characteristic is suitable for applications where the temperature variation is moderate. The surface-mount design enables efficient automated assembly onto printed circuit boards (PCBs). MLCCs are essential components in a wide variety of electronic devices, providing stable and reliable capacitance in a compact form factor. The GRM188R61A226ME15L is commonly used in power supplies for smoothing voltage ripple, in digital circuits for decoupling integrated circuits (ICs), and in analog circuits for filtering unwanted noise. This capacitor offers a good balance between capacitance, voltage rating, and temperature stability, making it a versatile choice for general-purpose applications. The characteristics of the capacitor allow the user to design circuits to filter noise, or isolate DC voltage levels. The small size also provides the ability to design these functions into a smaller overall footprint.