The GRM1885C1H2ROCZ01J is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This component is designed for general-purpose applications in various electronic circuits. MLCCs are well-regarded for their compact size, high reliability, and consistent performance across a wide range of temperatures.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in signal processing units
- General-purpose applications in electronic devices
- Mobile communication systems
- Consumer electronics
Features
- Multilayer ceramic construction
- Compact size (0603 package)
- High capacitance stability
- Low equivalent series resistance (ESR)
- High resonant frequency
- RoHS compliant
Benefits
- Offers reliable and stable capacitance
- Reduces noise and interference in electronic circuits
- Enables compact and efficient circuit designs
- Performs effectively in high-frequency applications
- Meets environmental safety standards
- Suitable for surface mount technology (SMT)
Additional Details
The GRM1885C1H2ROCZ01J features a capacitance value of 2.0 pF (picofarads). The "GRM188" indicates its physical dimensions (0603 in inches). The dielectric type, denoted as C1H, signifies a temperature-compensating characteristic, ensuring stable performance across varying temperatures. Voltage rating is a crucial specification, defining the maximum voltage that can be safely applied to the capacitor. Being an MLCC, the GRM1885C1H2ROCZ01J is designed for surface mount technology (SMT), which facilitates high-density layouts on printed circuit boards. RoHS compliance confirms that the capacitor is free from restricted hazardous substances, aligning with environmental safety standards. Murata is a reputable manufacturer of MLCCs, renowned for their quality and reliability, making the GRM series a preferred choice for a wide array of electronic applications. The GRM1885C1H2ROCZ01J provides stable performance and ease of integration in demanding electronic designs.