EN
  • EN
  • DE

GRM155R70J104KA01D

Part No GRM155R70J104KA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 6.3V X7R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000224-GRM155R70J104KA01D
Win Source Part Number Cross
Manufacturer Murata Electronics
Category Capacitors Ceramic Capacitors
Series GRM
Package Tape & Reel (TR)
Capacitance 0.1 µF
Tolerance ±10%
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Ultra Librarian 3D Model Ultra Librarian GRM155R70J104KA01D CAD Model

Description

The GRM155R70J104KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications such as decoupling, bypassing, and filtering in electronic circuits. These capacitors are known for their small size, stable performance, and high reliability.

Applications

  • Decoupling Capacitors: Providing local decoupling for integrated circuits to minimize noise and voltage fluctuations on power supply lines.
  • Bypass Capacitors: Bypassing unwanted AC signals to ground, reducing interference and improving signal integrity.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters to attenuate specific frequencies.
  • General Purpose Applications: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.
  • Portable Devices: Used in smartphones, tablets, and other portable devices where small size and high reliability are critical.

Features

  • Multilayer Ceramic Capacitor (MLCC): Constructed with multiple layers of ceramic dielectric material for high capacitance in a small package.
  • Small Size: The 0402 package size allows for high-density mounting on printed circuit boards.
  • Stable Performance: Provides stable capacitance over a wide range of temperatures and voltages.
  • High Reliability: Designed for long-term reliability and resistance to environmental stresses.
  • X7R Dielectric: Offers good temperature stability and capacitance variation.
  • Surface Mount Device (SMD): Designed for surface mount assembly, making it suitable for automated manufacturing processes.

Benefits

  • Effective Noise Reduction: Decoupling and bypassing capabilities minimize noise and improve signal integrity.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Stable Operation: Consistent performance over a wide range of operating conditions ensures reliable circuit operation.
  • Long-Term Reliability: Ensures reliable operation over the lifespan of the device, reducing the need for replacements.
  • Cost-Effective Solution: Provides a cost-effective solution for general-purpose capacitor applications.

Additional Details

The GRM155R70J104KA01D has a capacitance value of 0.1µF (100nF), a voltage rating of 6.3V, and an X7R dielectric. Refer to the Murata Electronics North America datasheet for detailed specifications, including tolerance, temperature coefficient, and operating temperature range.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8,475+ $0.0059 $50.0025
20,835+ $0.0048 $100.0080
31,915+ $0.0047 $150.0005
44,445+ $0.0045 $200.0025
56,820+ $0.0044 $250.0080
76,925+ $0.0039 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess