EN
  • EN
  • DE

GRM033R61C273KE84D

Part No GRM033R61C273KE84D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.027UF 16V X5R 0201 / 0.027 µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GRM
Package Tape & Reel
Capacitance 0.027 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.013" (0.33mm)
Base Product Number GRM033R61C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 490-10416-6,490-10416-1,490-10416-2
Standard Package 15,000
Win Source Part Number 959468-GRM033R61C273KE84D
Ultra Librarian 3D Model Ultra Librarian GRM033R61C273KE84D CAD Model

Description

The GRM033R61C273KE84D is a ceramic capacitor from Murata Electronics. It has a capacitance of 0.027 µF and a voltage rating of 16V. The capacitor has a tolerance of ±10% and a temperature coefficient of X5R. The package/case size is 0201 (0603 Metric) and its dimensions are 0.024" L x 0.012" W (0.60mm x 0.30mm). The capacitor is designed for general-purpose applications and comes in tape and reel packaging. The GRM033R61C273KE84D is an alternative to GRM033R60J273KE01D and GRM033R60J273ME01D.

    You May Also Be Interested in

    TDK Corporation
    CAP CER 1700PF 30KV Z5T DISK
    Need more? Email Us
    Pulse
    CAP CER 0.047UF 50V X7R 0805
    Need more? Email Us
    Vishay
    CAP CER 0.02UF 10KV Y5U DISK
    Need more? Email Us
    TDK Corporation
    CAP CER 0.33UF 250V X7T SMD
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP CER 0.56UF 250V X7R 2225
    Need more? Email Us
    Kemet
    CAP CER 10000PF 200V X7R RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 250PF 20KV Y5P DISK
    Need more? Email Us
    Murata Electronics North America
    CAP CER 56PF 50V NP0 RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 2200PF 50V X5R 0402
    Need more? Email Us

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    10,000+ $0.0058 $58.0000
    21,280+ $0.0055 $117.0400
    32,610+ $0.0053 $172.8330
    47,620+ $0.0049 $233.3380
    60,980+ $0.0048 $292.7040
    76,925+ $0.0045 $346.1625
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 38,000 pieces
    MOQ: 10000 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess