EN
  • EN
  • DE

GRM0225C1C110JD05D

Part No GRM0225C1C110JD05D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 11PF 16V C0G/NP0 01005 / 11 pF ±5% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GRM
Package Cut Tape (CT),
Product Status Obsolete
Capacitance 11 pF
Tolerance ±5%
Voltage - Rated 16V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
Base Product Number GRM0225C1C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 490-4508-6,490-4508-2,490-4508-1,GRM0225C1C110JD01D
Standard Package 20,000
Win Source Part Number 963328-GRM0225C1C110JD05D
Ultra Librarian 3D Model Ultra Librarian GRM0225C1C110JD05D CAD Model

Description

The GRM0225C1C110JD05D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is characterized by its ultra-small size and high capacitance value for its dimensions. It is primarily designed for applications requiring space-saving components and stable performance in various electronic circuits.

Applications:

  • Mobile devices: Used for decoupling and noise filtering in smartphones and tablets.
  • Wearable electronics: Employed in smartwatches, fitness trackers, and other wearable devices.
  • High-density circuit boards: Ideal for applications where space is a premium.
  • Medical devices: Utilized in portable medical equipment.
  • Digital cameras: Integrated into camera modules for power supply stabilization.

Features:

  • Ultra-small size: 01005 inch (0.4 mm x 0.2 mm) case size for space-constrained applications.
  • High capacitance: Provides a relatively high capacitance value in a small form factor.
  • Stable performance: Offers consistent capacitance over a wide temperature range.
  • Low ESL (Equivalent Series Inductance): Ensures stable performance at high frequencies.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Space-saving design: Ultra-small size allows for miniaturization of electronic devices.
  • Improved circuit performance: Stable capacitance ensures accurate and reliable operation.
  • Reduced noise: Effective decoupling and noise filtering capabilities enhance signal integrity.
  • Easy assembly: SMD design facilitates automated assembly processes.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The GRM0225C1C110JD05D capacitor utilizes a ceramic dielectric material specifically chosen for its high capacitance and stable performance. It features nickel barrier terminations with tin plating, providing excellent solderability and long-term reliability. The capacitor is designed to operate within a specified temperature range, ensuring consistent performance in various environmental conditions. The GRM series is known for its reliability and is widely used in commercial and industrial applications.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess