EN
  • EN
  • DE

GCM21BR71C475KA67L

Part No GCM21BR71C475KA67L
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.7uF 16V 0805 RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060538-GCM21BR71C475KA67L
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM21BR71C475KA67L CAD Model

Description

The GCM21BR71C475KA67L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications requiring high capacitance and reliable performance. This capacitor is commonly used for decoupling, bypass, and filtering in various electronic circuits.

Applications

  • Decoupling in power supplies
  • Bypass in signal circuits
  • Filtering in audio circuits
  • General-purpose applications in electronic devices
  • Smoothing circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Capacitance: 4.7µF (Microfarads)
  • Voltage Rating: 16V
  • Temperature Characteristic: X7R
  • Tolerance: 10%
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • High Capacitance: Provides significant charge storage for decoupling and filtering applications.
  • Stable Performance: X7R dielectric offers stable capacitance over temperature variations.
  • Compact Size: Allows for high-density circuit board designs.
  • Reliable Operation: MLCC construction ensures long-term reliability and stability.
  • Easy Assembly: SMD design simplifies automated manufacturing processes.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details

The GCM21BR71C475KA67L features a high capacitance value of 4.7µF (microfarads) with a tolerance of 10%. The voltage rating is 16V, making it suitable for low-voltage applications. The X7R temperature characteristic ensures that the capacitance remains relatively stable over a temperature range of -55°C to +125°C. This is important for maintaining consistent circuit performance in varying environmental conditions.

The capacitor is constructed using a multilayer ceramic process, which involves stacking multiple layers of ceramic material with interleaved electrodes. This construction provides high capacitance values in a small package size. The surface mount design simplifies assembly, allowing for automated placement and soldering on printed circuit boards.

The GCM21BR71C475KA67L is commonly used for decoupling in power supplies, where it helps to filter out noise and voltage fluctuations. It is also used for bypass in signal circuits, where it helps to improve signal integrity. In audio circuits, it can be used for filtering and smoothing. Its compact size and stable performance make it a popular choice for a wide range of electronic devices.

Specific electrical characteristics include dissipation factor, insulation resistance, and equivalent series resistance (ESR). Consult the manufacturer's datasheet for detailed specifications and application guidelines. This capacitor is available in tape and reel packaging for use with automated pick-and-place equipment.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1129 $50.2405
1,080+ $0.0926 $100.0080
1,675+ $0.0897 $150.2475
2,305+ $0.0868 $200.0740
2,980+ $0.0839 $250.0220
3,985+ $0.0753 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,810 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess