EN
  • EN
  • DE

GCM188R71C105KA49D

Part No GCM188R71C105KA49D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964525-GCM188R71C105KA49D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM188R71C105KA49D CAD Model

Description

The GCM188R71C105KA49D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are widely used in electronic circuits for functions like decoupling, bypassing, filtering, and energy storage. The GCM series is designed for surface mount technology (SMT) and is characterized by its small size and stable performance.

Applications:

  • Decoupling: Used to decouple ICs and other components, reducing noise on power supply lines.
  • Bypassing: Provides a low-impedance path for high-frequency noise, bypassing it to ground.
  • Filtering: Used in filtering circuits to attenuate unwanted frequencies.
  • Smoothing: Smoothes out voltage fluctuations in power supplies.
  • Timing Circuits: Provides timing in oscillators and other timing circuits.

Features:

  • Multilayer Ceramic Construction: Allows for high capacitance in a small package.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • High Capacitance Value: 1.0 μF capacitance value for its size.
  • X7R Dielectric: Stable capacitance over temperature and voltage.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Reduced Noise: Effective decoupling and bypassing reduces noise and improves signal integrity.
  • Stable Performance: X7R dielectric provides stable capacitance over a wide range of temperatures and voltages.
  • Compact Size: Small size allows for high-density circuit designs.
  • Reliable Operation: Ceramic construction ensures high reliability and long life.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The GCM188R71C105KA49D has a capacitance of 1.0 μF with a tolerance of ±10%. The voltage rating is 16 VDC. The case size is 0603 (1.6mm x 0.8mm). The operating temperature range is typically -55°C to +125°C. The X7R dielectric means the capacitance changes within ±15% from -55°C to +125°C.

Important Note: Always refer to the official Murata Electronics North America datasheet for the GCM188R71C105KA49D part number for precise specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess