EN
  • EN
  • DE

DSS6NC52A471Q91A

Part No DSS6NC52A471Q91A
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(T) 470PF TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Murata Electronics North America
Packaging Cut Reel
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Current 6A
Values C = 470pF
ESD Protection No
Temperature Range - Operating -25°C to 85°C
Applications General Purpose
Voltage Rating 100V
Mounting Through Hole
Dimension 0.315" L x 0.100" W (8.00mm x 2.54mm)
Height 0.394" (10.00mm)
Win Source Part Number 050972-DSS6NC52A471Q91A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS6NC52A471Q91A CAD Model

Description

DSS6NC52A471Q91A Capacitor Overview

The DSS6NC52A471Q91A is a high-quality multilayer ceramic capacitor notable for its enhanced reliability and efficiency. Designed to operate in various demanding applications, it ensures optimal performance, longevity, and cost-effectiveness. This component is ideal for professionals who require a dependable capacitor in their electronic designs.

  • Applications:
    • Consumer Electronics – Smart appliances, audio/visual equipment
    • Automotive Industry – Engine control units, infotainment systems
    • Telecommunications – Modems, routers, and mobile devices
    • Industrial Equipment – Monitoring systems, power supply modules
  • Features and Benefits:
    • High capacitance stability across a wide temperature range
    • Low equivalent series resistance for efficient energy transfer
    • Compact design offering space-saving benefits
    • RoHS compliant ensuring environmental sustainability

Additional Information: The DSS6NC52A471Q91A capacitor provides enhanced filtering and decoupling capabilities, making it an excellent choice for sensitive circuit integrations. Its robust construction enables it to withstand fluctuating voltage levels, ensuring smooth operation under varied conditions.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess