EN
  • EN
  • DE

DESD32H101KA2B

Part No DESD32H101KA2B
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 100PF 500V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Series DES
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 100pF
Tolerance ±10%
Voltage Rating DC 500V
Temperature Coefficient D
Operating Temperature Range -25°C ~ 125°C
Features High Voltage
Applications General
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.236" Dia (6.00mm)
Height - Seated (Maximum) 0.354" (9.00mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Formed Leads
Win Source Part Number 763256-DESD32H101KA2B
Popularity Medium
Supply and Demand Status Limited
Family Name DES
Introduction Date April 21, 2003
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DESD32H101KA2B CAD Model

Description

The DESD32H101KA2B is a ceramic capacitor manufactured by Murata Electronics North America. It is a surface-mount device (SMD) designed for a variety of electronic applications requiring stable capacitance and reliable performance.

Applications

  • Bypass and decoupling in power circuits
  • Filtering in signal lines
  • Timing circuits
  • DC-DC converters
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems

Features

  • Capacitance: 100 pF (picofarads)
  • Voltage Rating: 3 kV (kilovolts)
  • Temperature Coefficient: ±15%
  • Dielectric Material: Ceramic
  • Termination: Tin plating
  • RoHS Compliant
  • Surface Mount Device (SMD)

Benefits

  • High Voltage Capability: Suitable for applications requiring high voltage handling, ensuring circuit reliability.
  • Stable Capacitance: Provides consistent performance over a range of temperatures.
  • Compact Size: Allows for high-density board layouts, saving space in electronic devices.
  • RoHS Compliance: Environmentally friendly, meeting regulatory requirements for hazardous substances.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Additional Details

The DESD32H101KA2B ceramic capacitor utilizes a ceramic dielectric material to provide a stable capacitance value and reliable performance. Its high voltage rating makes it suitable for demanding applications in power supplies and high-voltage circuits. The surface mount design allows for automated assembly, reducing manufacturing costs and improving production efficiency. The capacitor is RoHS compliant, ensuring that it meets environmental regulations for the restriction of hazardous substances. Its compact size makes it ideal for use in space-constrained applications.

This capacitor is commonly used in various electronic circuits to provide bypass, decoupling, filtering, and timing functions. Its robust construction and reliable performance make it a suitable choice for a wide range of applications.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,650+ $0.0437 $115.8050
4,100+ $0.0423 $173.4300
5,650+ $0.0409 $231.0850
7,290+ $0.0397 $289.4130
9,775+ $0.0355 $347.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess