EN
  • EN
  • DE

DE1E3KX102MJ5BA01

Part No DE1E3KX102MJ5BA01
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Description KF1, 0nF250Vac4, 0kV20%X1Y1RM10 RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055292-DE1E3KX102MJ5BA01
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE1E3KX102MJ5BA01 CAD Model

Description

The DE1E3KX102MJ5BA01 is a ceramic capacitor manufactured by Murata Electronics North America. This is a high-quality, general-purpose capacitor used in a wide variety of electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Power supply filtering
  • Bypass capacitors in digital circuits
  • Decoupling capacitors for integrated circuits
  • Timing circuits
  • Analog signal filtering
  • Audio circuits

Features:

  • Ceramic Dielectric: Provides stable performance over temperature and voltage.
  • High Capacitance Value: 1000pF (1nF) capacitance.
  • Voltage Rating: 25V DC.
  • Tolerance: ±20%.
  • Temperature Coefficient: X5R.
  • SMD (Surface Mount Device): Designed for automated assembly.

Benefits:

  • Stable Performance: Ceramic dielectric ensures reliable operation across a range of conditions.
  • Compact Size: SMD package allows for high-density circuit designs.
  • Cost-Effective: Provides a balance of performance and price for general-purpose applications.
  • Easy to Integrate: Standard SMD package simplifies assembly and integration into circuit boards.
  • Wide Availability: Murata is a reputable manufacturer with global distribution.

Additional Details:

The X5R temperature characteristic indicates that the capacitor maintains its capacitance within ±15% over a temperature range of -55°C to +85°C. This makes it suitable for applications where temperature variations are expected. The 0603 package size is a common SMD size, which means automated assembly equipment readily handles it. Ceramic capacitors are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), which contributes to their effectiveness in high-frequency applications. Proper handling and soldering techniques should be followed to ensure reliable performance and avoid damage to the component.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess