The CSTCE8M00G15C0RR0 is a ceramic resonator manufactured by Murata Electronics North America. It serves as a stable frequency source for a broad range of electronic circuits, frequently used in microcontrollers, communication devices, and other timing-sensitive applications. Its compact size and sturdy design make it ideal for surface mount technology (SMT) assembly.
Applications:
- Microcontroller clock circuits
- Remote control systems
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Automotive electronics
- Industrial control systems
Features:
- 8 MHz nominal frequency
- Ceramic resonator technology
- Surface mount package
- Stable frequency characteristics
- Compact size
Benefits:
- Provides a reliable and accurate clock source for digital circuits.
- Reduces component count compared to discrete crystal oscillators.
- Simplifies circuit design and layout.
- Enables high-density board assembly.
- Offers a cost-effective timing solution.
Additional Details:
The CSTCE8M00G15C0RR0 operates at a resonant frequency of 8 MHz, suitable for a multitude of applications. The ceramic resonator construction ensures stable performance across a wide temperature range. The device is RoHS compliant, meeting environmental standards. The surface mount package facilitates automated assembly, improving manufacturing efficiency. The ESR (Equivalent Series Resistance) is optimized to ensure stable oscillation and minimize power consumption. The operating temperature range typically falls between -20°C and +80°C. This resonator is designed for parallel resonant circuit configurations. Correct load capacitance selection is important for achieving optimal frequency accuracy and stability. Consult the datasheet for recommended load capacitance values.