EN
  • EN
  • DE

CSTCE26M0XT2001-R0

Part No CSTCE26M0XT2001-R0
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011
Reference case 3.2X1.3
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 752727-CSTCE26M0XT2001-R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSTCE26M0XT2001-R0 CAD Model

Description

The CSTCE26M0XT2001-R0 is a ceramic resonator manufactured by Murata Electronics North America. It's designed to provide a stable and accurate clock signal for microcontrollers and other digital circuits. Ceramic resonators offer a cost-effective alternative to quartz crystals in many applications.

Applications:

  • Microcontroller clock source
  • Remote controls
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Features:

  • 26.0 MHz resonant frequency
  • Compact size
  • Stable frequency characteristics
  • Cost-effective solution
  • RoHS compliant
  • Excellent temperature stability

Benefits:

  • Provides a reliable clock signal for digital circuits.
  • Reduces component count and board space.
  • Offers a cost-effective alternative to quartz crystals.
  • Maintains stable frequency over a wide temperature range.
  • Complies with environmental regulations.

Additional Details:

The CSTCE26M0XT2001-R0 ceramic resonator provides a stable oscillation frequency of 26.0 MHz. It features a small footprint and is designed for surface mount assembly. The resonator's frequency stability is crucial for reliable operation of the connected microcontroller or digital circuit. Its compact size and low cost make it an ideal choice for a wide range of consumer and industrial applications. The 'XT' designation indicates that the resonator is intended for use with an external load capacitor. The device adheres to RoHS compliance standards.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess