EN
  • EN
  • DE

CSTC3.20MG-TC

Part No CSTC3.20MG-TC
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995130-CSTC3.20MG-TC
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTC3.20MG-TC CAD Model

Description

The CSTC3.20MG-TC is a ceramic resonator manufactured by Murata Electronics North America. It is a compact and reliable timing device used to generate a stable clock signal in electronic circuits. Ceramic resonators are commonly used as an alternative to quartz crystals in applications where high accuracy is not critical but cost-effectiveness and size are important factors.

Applications:

  • Microcontrollers
  • Remote controls
  • Consumer electronics
  • Automotive electronics
  • Industrial controls

Features:

  • Stable Frequency: Provides a stable oscillation frequency of 3.20 MHz.
  • Compact Size: Small footprint for space-saving designs.
  • Cost-Effective: Provides a cost-effective timing solution compared to quartz crystals.
  • High Reliability: Offers high reliability and long-term stability.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Lead-Free: Complies with lead-free requirements for environmental protection.
  • Wide Operating Temperature Range: Operates over a wide temperature range.

Benefits:

  • Stable Clock Signal: Provides a stable clock signal for reliable operation of electronic circuits.
  • Space-Saving Design: Compact size allows for space-saving designs.
  • Cost-Effective Solution: Provides a cost-effective timing solution compared to quartz crystals.
  • Easy Integration: Surface mount design facilitates easy integration into automated assembly processes.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details:

The CSTC3.20MG-TC operates at a nominal frequency of 3.20 MHz. The exact frequency tolerance and operating temperature range can be found in the manufacturer's datasheet. It is essential to refer to the datasheet for specific application guidelines and recommended external components.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess