EN
  • EN
  • DE

CFUK455KA2XR0

Part No CFUK455KA2XR0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051859-CFUK455KA2XR0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CFUK455KA2XR0 CAD Model

Description

The CFUK455KA2XR0 is a ceramic filter manufactured by Murata Electronics North America. Ceramic filters are passive electronic components used to selectively pass or reject signals within a specific frequency range. They are commonly employed in communication and signal processing applications to remove unwanted noise and interference.

Applications

  • Radio Receivers: Used in radio receivers to filter out unwanted signals and improve selectivity.
  • Communication Systems: Employed in communication systems, such as cellular phones and wireless devices, to filter out noise and interference.
  • Signal Processing: Utilized in signal processing applications to selectively pass or reject signals within a specific frequency range.
  • Audio Equipment: Found in audio equipment, such as audio amplifiers and mixers, to filter out unwanted noise and distortion.

Features

  • Narrow Bandwidth: Offers a narrow bandwidth for selective filtering of signals.
  • High Attenuation: Provides high attenuation of unwanted signals outside the passband.
  • Compact Size: Available in a compact size for space-constrained applications.
  • Stable Performance: Offers stable performance over a wide range of operating conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced Selectivity: Improves the selectivity of radio receivers and communication systems.
  • Space-Saving Design: Allows for compact designs, minimizing the overall size of electronic devices.
  • Reliable Performance: Offers reliable performance in various operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CFUK455KA2XR0 operates at a specific center frequency, typically in the kilohertz (kHz) or megahertz (MHz) range. The filter's bandwidth, attenuation, and insertion loss are critical parameters that determine its performance. It is typically packaged in a leaded or surface-mount package. Consult the product datasheet for detailed technical specifications, pin assignments, and application guidelines. The '455K' likely signifies a center frequency near 455 kHz, but this must be verified with the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess