The Murata Electronics CFBF455GMB-TC is a ceramic filter designed for use in a wide range of applications, including RF and IF circuits. With a center frequency of 455 kHz and a bandwidth of 25 kHz, it is ideal for use in applications such as AM and FM radio receivers, as well as in communication systems.
The CFBF455GMB-TC is a surface mount filter with a 2.5 mm x 2.0 mm footprint. It is RoHS compliant and is rated for operation over a temperature range of -25°C to +85°C.
The CFBF455GMB-TC offers a number of advantages over traditional ceramic filters, including:
- High performance: The CFBF455GMB-TC offers excellent insertion loss and return loss performance, making it ideal for use in high-performance applications.
- Low insertion loss: The CFBF455GMB-TC has a very low insertion loss, which helps to maximize the signal-to-noise ratio in your circuit.
- High selectivity: The CFBF455GMB-TC has a high selectivity, which helps to reject unwanted signals and improve the performance of your circuit.
- Small size: The CFBF455GMB-TC has a very small footprint, making it ideal for use in space-constrained applications.
- Surface mount packaging: The CFBF455GMB-TC is a surface mount filter, which makes it easy to assemble and solder into your circuit.
The CFBF455GMB-TC is a versatile and high-performance ceramic filter that is ideal for use in a wide range of applications.
Here are some specific examples of applications where the CFBF455GMB-TC can be used:
- AM and FM radio receivers
- Communication systems
- Cellular base stations
- Satellite communication systems
- Test and measurement equipment
- Industrial control systems
- Automotive electronics
If you are looking for a high-performance, reliable, and easy-to-use ceramic filter, the Murata Electronics CFBF455GMB-TC is a great option.