EN
  • EN
  • DE

BLM21A221SGPTM00-03

Part No BLM21A221SGPTM00-03
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049402-BLM21A221SGPTM00-03
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM21A221SGPTM00-03 CAD Model

Description

The BLM21A221SGPTM00-03 is a ferrite bead from Murata Electronics, designed for effective noise suppression in electronic circuits. It is part of the BLM21A series, and is used to mitigate unwanted high-frequency noise in a variety of applications.

Applications:

  • Noise suppression in power lines and signal lines of electronic devices.
  • EMI filtering in automotive electronics.
  • Noise reduction in audio and video equipment.
  • DC-DC converter noise filtering.
  • General noise suppression in high-frequency circuits, especially in smartphones and mobile devices.

Features:

  • High Impedance: Provides high impedance at the specified frequency, ensuring effective noise suppression.
  • High Rated Current: Capable of handling significant current without saturation.
  • Excellent Reliability: Built with high-quality materials for long-term stability.
  • Compact Size: Designed for high-density mounting in applications with limited space.
  • RoHS Compliant: Lead-free construction for environmental responsibility.

Benefits:

  • Effective Noise Filtering: Reduces electromagnetic interference, improving the performance and reliability of electronic circuits.
  • Improved Signal Integrity: Cleans up signals by filtering out noise, resulting in clearer and more stable signals.
  • Enhanced System Reliability: Protects sensitive components from noise-related damage.
  • Space-Efficient: The small size allows for efficient use of board space.
  • Easy Integration: Can be easily integrated into various circuit designs for noise suppression.

Specifications:

The BLM21A221SGPTM00-03 has an impedance of 220 Ohms at 100 MHz. Its rated current is 2 Amps, and its DC resistance is 0.15 Ohms. The operating temperature range is -55°C to +125°C. It is available in a 0805 (2012 Metric) package. It's designed for high-frequency noise suppression, making it suitable for use in power lines and signal lines. The higher impedance value makes it effective for filtering out higher frequency noise components, and the rated current is suitable for many common electronic circuits.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess