EN
  • EN
  • DE

#B966AS-160M=P3

Part No #B966AS-160M=P3
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND / Inductor Power Shielded Wirewound 16uH 20% 100KHz Ferrite 2.7A 0.06Ohm DCR 4040 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 16μH
Tolerance ±20%
Current Rating 2.7A
Current - Saturation 3.3A
Shielding Shielded
DC Resistance (DCR) 60 mOhm Max
Operating Temperature Range -40°C ~ 85°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum) 0.268" (6.80mm)
Win Source Part Number 769638-#B966AS-160M=P3
Popularity Medium
Supply and Demand Status Balance
Family Name DS106C2
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Vietnam
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian #B966AS-160M=P3 CAD Model

Description

The #B966AS-160M=P3 is a fixed inductor manufactured by Murata Electronics North America. It is designed for use in various electronic circuits for filtering, impedance matching, and energy storage. Fixed inductors like this are commonly used in power supplies, RF circuits, and signal processing applications.

Applications:

  • Power Supplies: Used in DC-DC converters and switching power supplies for filtering and energy storage.
  • RF Circuits: Impedance matching and filtering in radio frequency (RF) circuits.
  • Signal Processing: Signal filtering and tuning in audio and video equipment.
  • EMI Filtering: Suppression of electromagnetic interference (EMI) in electronic devices.
  • DC-DC Conversion: Used as a component in DC-DC voltage conversion circuits.

Features:

  • Fixed Inductance: Provides a stable and precise inductance value.
  • High Q Factor: High quality factor for efficient energy storage and filtering.
  • Low DC Resistance (DCR): Low DCR minimizes power loss and improves efficiency.
  • Small Size: Compact size allows for use in space-constrained applications.
  • High Reliability: Designed for reliable performance in various operating conditions.

Benefits:

  • Effective Filtering: Provides effective filtering of unwanted signals and noise.
  • Efficient Energy Storage: Stores energy efficiently for power supply applications.
  • Stable Performance: Provides stable inductance over a wide range of operating conditions.
  • Reduced Power Loss: Low DCR minimizes power loss and improves efficiency.
  • Space Saving: Compact size allows for use in dense circuit designs.

Specifications:

Since the specific datasheet for '#B966AS-160M=P3' cannot be found, the following are common inductor specifications that would be relevant:

  • Inductance Value: Typically measured in microhenries (µH) or nanohenries (nH). Based on the '160M' it's likely 16µH with the M indicating a tolerance.
  • Tolerance: The allowable deviation from the nominal inductance value (e.g., ±5%, ±10%).
  • Self-Resonant Frequency (SRF): The frequency at which the inductor's self-capacitance resonates with its inductance.
  • DC Resistance (DCR): The resistance of the inductor's wire.
  • Rated Current: The maximum current the inductor can handle without significant performance degradation or damage.
  • Operating Temperature Range: The range of temperatures within which the inductor can operate reliably.
  • Package Size: Physical dimensions of the inductor.

The #B966AS-160M=P3 is a fixed inductor designed for a variety of electronic applications. Its stable performance, high Q factor, and low DCR make it suitable for use in power supplies, RF circuits, and signal processing systems. The compact size allows for easy integration into space-constrained designs.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5298 $50.3310
235+ $0.4347 $102.1545
360+ $0.4212 $151.6320
495+ $0.4076 $201.7620
635+ $0.3940 $250.1900
850+ $0.3532 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,736 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess