EN
  • EN
  • DE

ANCG11G57SAA187RF1

Part No ANCG11G57SAA187RF1
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998810-ANCG11G57SAA187RF1
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANCG11G57SAA187RF1 CAD Model

Description

The ANCG11G57SAA187RF1 is a ceramic resonator manufactured by Murata Electronics North America. This resonator is a compact and reliable component designed to provide stable frequency oscillation in various electronic circuits. It's commonly used as a clock source in microcontrollers and other digital devices. Known for its precise frequency characteristics and robustness, it offers a cost-effective solution for frequency control.

Applications:

  • Microcontrollers
  • Remote controls
  • Wireless communication devices
  • Consumer electronics
  • Industrial control systems

Features:

  • Stable frequency oscillation
  • Compact size
  • High reliability
  • Cost-effective
  • Precise frequency characteristics
  • Surface mount technology (SMT) compatible

Benefits:

  • Provides a stable and accurate clock source for digital devices
  • Reduces the overall size of electronic circuits
  • Ensures reliable operation in various environmental conditions
  • Offers a cost-effective alternative to crystal oscillators
  • Simplifies circuit design and manufacturing

Additional Details:

The ANCG11G57SAA187RF1 typically operates at a specific resonant frequency, such as 5.7 MHz or similar, depending on its precise specifications. It requires minimal external components, simplifying the design and reducing the bill of materials. Its small size makes it suitable for portable and space-constrained applications. The ceramic material provides excellent temperature stability and resistance to mechanical shock. It is designed for surface mount assembly, which facilitates automated manufacturing processes. Proper layout and matching components are crucial for achieving optimal performance. It adheres to industry standards for quality and reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess