EN
  • EN
  • DE

A915AY-680M=P3

Part No A915AY-680M=P3
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 68UH 520MA 525MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 18 Weeks
Features 68 µH Shielded - Inductor 520 mA 525mOhm Max Nonstandard -
Manufacturer Murata Electronics North America
Series D53LC
Package Reel - TR
Mounting Surface Mount
Package Nonstandard
Family Name A915AY
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909091-A915AY-680M=P3
Ultra Librarian 3D Model Ultra Librarian A915AY-680M=P3 CAD Model

Description

The A915AY-680M=P3 is a wire-wound ceramic core inductor manufactured by Murata Electronics North America. This inductor is designed for use in high-frequency circuits where a stable inductance value and high Q factor are required.

Applications

      
  • High-frequency power amplifiers.
  •   
  • RF impedance matching circuits.
  •   
  • Resonant circuits for wireless communication.
  •   
  • Oscillators and filters.
  •   
  • RF choke applications.
  •   
  • Wireless LAN (WLAN) and Bluetooth devices.

Features

      
  • Wire-Wound Construction: Provides high Q factor and excellent performance.
  •   
  • Ceramic Core: Ensures stable inductance value over temperature and frequency.
  •   
  • Small Size: Suitable for high-density circuit designs.
  •   
  • High Self-Resonant Frequency (SRF): Allows operation at high frequencies without significant performance degradation.
  •   
  • Tight Tolerance: Provides consistent and predictable inductance values.
  •   
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

      
  • Improved Circuit Performance: High Q factor and stable inductance improve the performance of resonant circuits and filters.
  •   
  • Reduced Power Consumption: High Q factor minimizes losses, improving overall efficiency.
  •   
  • Stable Operation: Ceramic core ensures stable inductance over temperature and frequency.
  •   
  • Miniaturization: Small size allows for compact designs in portable devices.
  •   
  • Cost-Effective: Suitable for high-volume manufacturing.

Additional Details

The A915AY-680M=P3 has an inductance value of 68 μH with a tolerance of ±20%. The operating temperature range is typically from -55°C to +125°C. It is designed for reflow soldering and is RoHS compliant, ensuring environmental friendliness. This inductor is suitable for a wide range of applications where small size, high performance, and reliability are critical requirements. The wire-wound construction and ceramic core provide excellent stability and performance in high-frequency circuits.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess