EN
  • EN
  • DE

PSF109S-9-80

Part No PSF109S-9-80
Manufacturer Multicomp
Catalog OEM Parts (O - R)
Description Pressure Sensor Module Vacuum 0.3psi to 2.9psi Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Contact Material Silver
Current Rating 10 A
Height 19.05 mm
Length 88.9 mm
Material Polyurethane
Operating Supply Voltage 250 V
REACH SVHC No SVHC
RoHS Compliant
Termination Tab
Throw Configuration SPDT
Weight 453.59237 mg
Width 57.15 mm
Win Source Part Number 996843-PSF109S-9-80
Categories OEM Parts(O-R)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSF109S-9-80 CAD Model

Description

The PSF109S-9-80 by Multicomp is a polyurethane material electronic component that is suitable for use in various electronic applications. Multicomp is the manufacturer.

  • Material: polyurethane
  • Termination: tab termination
  • Contact Material: silver contact material
  • Current Rating: 10A
  • Mounting: SMD (SMT) mountable
  • Throw Configuration: SPDT throw configuration
  • Supply and Demand Status: currently in shortage
  • RoHS Compliant: RoHS compliant
  • REACH SVHC: does not contain REACH SVHC

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess