EN
  • EN
  • DE

MPF2424S-1W

Part No MPF2424S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 24V, 0.042A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058266-MPF2424S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF2424S-1W CAD Model

Description

The MPF2424S-1W is a compact and efficient DC-DC converter manufactured by Multicomp. It is designed to provide a stable and isolated power supply for various electronic applications. This converter accepts a 24VDC input and provides a regulated 24VDC output with a power rating of 1W.

Applications:

  • Industrial Automation: Powering sensors, control circuits, and communication interfaces.
  • Instrumentation: Providing isolated power for sensitive measurement equipment.
  • Telecommunications: Supplying power to isolated communication lines.
  • Medical Equipment: Powering low-power medical devices where isolation is critical for patient safety.
  • General Purpose: Providing isolated power in any low-power application where a 24VDC to 24VDC isolation/conversion is required.

Features:

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing ground loops.
  • Compact Size: Small footprint for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accepts a nominal 24VDC input, accommodating slight variations in the input voltage.
  • Regulated Output: Provides a stable and consistent 24VDC output voltage.
  • Short Circuit Protection: Protects the converter and the connected load from damage due to short circuits.
  • Overload Protection: Prevents the converter from being damaged by excessive load currents.

Benefits:

  • Enhanced Safety: Isolation improves safety by preventing hazardous voltages from reaching the output.
  • Reduced Noise: Isolation minimizes ground loops and reduces noise in sensitive circuits.
  • Reliable Power: Regulated output ensures consistent performance of connected devices.
  • Simplified Design: Compact size and simple integration save space and reduce design complexity.
  • Protection: Built-in protection features enhance the reliability and longevity of the converter and connected loads.

Specifications:

Input Voltage: 24 VDC Nominal

Output Voltage: 24 VDC

Output Power: 1 Watt

Isolation Voltage: Typically 1000 VDC

Operating Temperature: -40°C to +85°C

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess