EN
  • EN
  • DE

MPF1224S-1W

Part No MPF1224S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 24V, 0.042A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058228-MPF1224S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF1224S-1W CAD Model

Description

The MPF1224S-1W is a DC-DC converter module manufactured by Multicomp. It provides a regulated and isolated power supply, typically used in applications where isolation between the input and output is necessary for safety or to reduce noise. This 1W converter is suitable for various low-power applications requiring a stable and isolated power source.

Applications:

  • Sensor Power Supplies: Used to provide isolated power to sensors in industrial automation and control systems.
  • Isolated Gate Drivers: Employed in isolated gate driver circuits for MOSFETs and IGBTs.
  • Medical Equipment: Utilized in medical devices where electrical isolation is critical for patient safety.
  • Industrial Control Systems: Used to power isolated interfaces and control circuits in industrial environments.
  • Telecommunications Equipment: Employed in telecommunications devices to provide isolated power to sensitive components.

Features:

  • DC-DC Conversion: Converts DC voltage from one level to another.
  • Isolation: Provides electrical isolation between the input and output, protecting sensitive circuits and improving safety.
  • 1W Output Power: Delivers up to 1 watt of output power, suitable for low-power applications.
  • Compact Size: Designed with a small form factor, making it easy to integrate into space-constrained applications.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, offering flexibility in system design.

Benefits:

  • Enhanced Safety: Provides electrical isolation for increased safety in medical and industrial applications.
  • Reduced Noise: Isolates sensitive circuits, reducing noise and improving signal integrity.
  • Stable Power Supply: Delivers a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Space-Saving Design: Its compact size allows for easy integration into small form factor applications.
  • Versatile Application: Suitable for a wide range of applications requiring isolated power.

Additional Details:

The MPF1224S-1W DC-DC converter module is designed with high-quality components to ensure reliable performance and long-term stability. Specific details such as the input and output voltage ranges, isolation voltage, and operating temperature range should be verified using the manufacturer's datasheet. It often includes features such as short circuit protection and over-temperature protection for enhanced reliability and safety.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess