Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) @ If 920mV @ 8A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 170V
Operating Temperature - Junction 175°C (Maximum)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 1261859-STPS16170CB-TR
Manufacturer Homepage www.st.com
Family Name STPS16170C
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS16170CB-TR CAD Model

Description

The STPS16170CB-TR is a cutting-edge Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This power Schottky rectifier stands out with its high current density and low forward voltage drop, making it an ideal choice for high-efficiency power supply applications.

Key Features

  • High Junction Temperature Capability: This rectifier is capable of operating at high temperatures, with a maximum junction temperature of 175°C, ensuring reliability and stability in challenging conditions.
  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which reduces power losses and improves efficiency, particularly important in applications where energy conservation is critical.
  • High Surge Current Capability: With its robust construction, the STPS16170CB-TR can handle high surge currents, providing excellent robustness against transient conditions.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration, housed in a TO-220AB package, which simplifies the design of parallel rectifier assemblies.

Applications

The STPS16170CB-TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

Parameter Value Average Forward Current (IF(AV)) 16 A Repetitive Peak Reverse Voltage (VRRM) 170 V Forward Voltage Drop (VF) at IF 0.69 V at 16 A Operating Junction Temperature (TJ) -40°C to +175°C

This product is part of STMicroelectronics' extensive range of Schottky rectifiers, known for their reliability, efficiency, and performance. The STPS16170CB-TR is a testament to the company's commitment to providing innovative and sustainable solutions to the electronics industry.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
IXYS
DIODE MOD GP 1600V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-16N1B
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
Microchip Technology
DIODE GEN PURPOSE
Need more? Email Us
ECAD model for 1N6642UBCC
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8772 $57.0180
160+ $0.7198 $115.1680
245+ $0.6973 $170.8385
335+ $0.6748 $226.0580
430+ $0.6523 $280.4890
575+ $0.5849 $336.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention