EN
  • EN
  • DE

MPB1203S-1W

Part No MPB1203S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032819-MPB1203S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB1203S-1W CAD Model

Description

The MPB1203S-1W is a single output isolated DC-DC converter manufactured by Multicomp. It is designed to provide a regulated 3.3V output voltage from a wide input voltage range. This compact and efficient converter is ideal for a variety of applications where isolation and a stable power supply are required.

Applications

  • Industrial control systems
  • Instrumentation
  • Telecommunications equipment
  • Medical devices
  • Isolated power supplies for sensitive circuits

Features

  • Single output: 3.3V
  • Input Voltage Range: Typically 4.5-9V DC.
  • Isolation Voltage: 1kV DC
  • Output Power: 1W
  • High efficiency
  • Short circuit protection
  • Overload protection
  • Compact size

Benefits

  • Provides a stable and regulated 3.3V output voltage
  • Galvanic isolation protects sensitive circuits from noise and voltage transients
  • Wide input voltage range allows for flexibility in power supply design
  • High efficiency minimizes power losses and reduces heat generation
  • Built-in protection features ensure reliable operation
  • Compact size makes it suitable for space-constrained applications

Additional Details

The MPB1203S-1W DC-DC converter is designed to meet stringent safety standards and provide reliable performance in harsh environments. It typically employs a flyback topology to achieve isolation and voltage conversion. The isolation barrier is typically achieved through a transformer. The converter features built-in protection mechanisms, such as short circuit protection and overload protection, to prevent damage to the converter and the load. The compact size and high efficiency make it an ideal choice for portable and battery-powered applications. The converter is typically mounted on a printed circuit board (PCB) using through-hole or surface mount technology. The operating temperature range is typically from -40°C to +85°C. This DC-DC converter is commonly used in applications where a stable and isolated power supply is required, such as industrial control systems, medical devices, and telecommunications equipment.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess