EN
  • EN
  • DE

MPA0503S-1W

Part No MPA0503S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 2 O/p, 1W Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041892-MPA0503S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPA0503S-1W CAD Model

Description

The MPA0503S-1W is a single output DC-DC converter module manufactured by Multicomp. It is designed to provide a regulated DC voltage from an unregulated DC input voltage, commonly used in various electronic applications requiring isolated power.

Applications:

  • Industrial control systems
  • Instrumentation equipment
  • Telecommunications equipment
  • Networking devices
  • Medical equipment
  • Battery-powered devices

Features:

  • Single Output: Provides a single regulated DC output voltage.
  • 1W Output Power: Delivers up to 1 watt of output power.
  • Isolation: Offers electrical isolation between the input and output.
  • Wide Input Voltage Range: Accommodates a range of DC input voltages.
  • Compact Size: Designed for space-constrained applications.
  • Short Circuit Protection: Protects the converter from damage due to output shorts.

Benefits:

  • Stable Power Supply: Provides a regulated DC voltage for sensitive electronic circuits.
  • Electrical Isolation: Prevents ground loops and improves system safety.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Easy Integration: Simplifies power supply design and reduces development time.
  • Reliable Operation: Offers protection features to ensure stable and safe operation.

Additional Details:

The MPA0503S-1W typically operates with an input voltage of around 5VDC. The output voltage is commonly 3.3VDC, but this may vary. The isolation voltage is typically 1kVDC or higher. The module is designed to operate within a specific temperature range. The package type is often a SIP or DIP format for easy PCB mounting. Efficiency is an important characteristic, and it's usually specified in the datasheet. The module includes protection features like short-circuit protection. For complete information, including the input voltage range, output voltage accuracy, isolation voltage, efficiency, and operating temperature range, refer to the Multicomp datasheet for the MPA0503S-1W.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess