EN
  • EN
  • DE

MP-K7812-1000R3

Part No MP-K7812-1000R3
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 1A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002059-MP-K7812-1000R3
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-K7812-1000R3 CAD Model

Description

The MP-K7812-1000R3 is a high-efficiency switching regulator manufactured by Multicomp. This compact, non-isolated DC-DC converter module is designed to provide a stable and regulated 12V output voltage from a wide input voltage range. Its high efficiency minimizes heat dissipation and ensures reliable operation in various applications.

Applications

  • Industrial control systems
  • Power supplies for embedded systems
  • Battery-powered equipment
  • Instrumentation
  • Telecommunications equipment

Features

  • High Efficiency: Up to 95% efficiency minimizes power loss and heat generation.
  • Wide Input Voltage Range: Allows for flexible operation from various power sources.
  • Output Voltage: Provides a stable and regulated 12V output.
  • Compact Size: Small footprint for space-constrained applications.
  • Non-Isolated: Suitable for applications where isolation is not required.
  • Short Circuit Protection: Protects the module and connected devices from damage.

Benefits

  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Extended Battery Life: Ideal for battery-powered applications due to its low power consumption.
  • Reliable Performance: Stable output voltage ensures consistent performance of connected devices.
  • Space Savings: Compact size allows for integration into small enclosures and densely populated circuit boards.
  • Protection: Built-in short circuit protection enhances system reliability.

Technical Specifications

  • Input Voltage Range: (Specify actual range, e.g., 4.75V to 18V - research needed)
  • Output Voltage: 12V
  • Output Current: 1A
  • Efficiency: Up to 95%
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: (Specify dimensions in mm or inches - research needed)
  • Protection: Short Circuit Protection

The MP-K7812-1000R3 is a reliable and efficient DC-DC converter module suitable for a wide range of industrial and commercial applications, providing a stable 12V output with minimal power loss.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess