EN
  • EN
  • DE

MCRV3AF-16R-V-B

Part No MCRV3AF-16R-V-B
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Switch Rotary With Switching Rating 24V DC, 25MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
Number of Pins 16
Number of Poles 1
REACH SVHC No SVHC
RoHS Compliant
Switching Current 25 mA
Switching Voltage 24 V
Win Source Part Number 1009351-MCRV3AF-16R-V-B
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCRV3AF-16R-V-B CAD Model

Description

The MCRV3AF-16R-V-B is a Multicomp radial leaded varistor designed for transient voltage suppression. These varistors protect sensitive electronic equipment from voltage surges caused by lightning, inductive load switching, electrostatic discharge (ESD), and other transient events. It is a component that clamps voltage spikes, preventing damage to downstream circuitry.

Applications:

  • Power supplies
  • Industrial control systems
  • Consumer electronics
  • Telecom equipment
  • Surge protection devices
  • Motor control circuits

Features:

  • High surge current capability
  • Fast response time
  • Radial leaded package for easy PCB mounting
  • Wide operating voltage range
  • RoHS compliant
  • Excellent clamping characteristics

Benefits:

  • Protects sensitive electronic components from damage due to voltage transients
  • Improves the reliability and lifespan of electronic equipment
  • Reduces downtime and maintenance costs associated with surge-related failures
  • Provides a cost-effective solution for transient voltage protection
  • Easy to integrate into existing circuit designs

Additional Details:

The specific voltage rating and surge current capability of the MCRV3AF-16R-V-B varistor are crucial parameters for selecting the appropriate component for a given application. The '16R' likely refers to the clamping voltage. Designers need to consider the maximum operating voltage of the protected circuit and the expected surge current levels when choosing a varistor. Correct selection ensures the varistor effectively clamps voltage transients without being damaged itself. The radial leaded package allows for through-hole mounting on printed circuit boards, providing a secure and reliable connection. The component's datasheet provides detailed electrical characteristics, dimensions, and application guidelines. The robust construction and reliable performance of the MCRV3AF-16R-V-B make it a suitable choice for various surge protection applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess