EN
  • EN
  • DE

PI5C16210AE

Part No PI5C16210AE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 20-BIT BUS SW 2PORT 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 135804-PI5C16210AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C16210AE CAD Model

Description

Overview of PI5C16210AE

The PI5C16210AE is a high-speed CMOS 16-bit bus switch manufactured by Diodes Incorporated. Designed to provide superior performance in the facilitation of bus management for a wide range of applications, this product stands out with its low on-resistance and minimal propagation delay. It is a perfect solution for systems that require efficient and reliable routing of digital signals.

Key Features

  • High Bandwidth: The PI5C16210AE offers a bandwidth that exceeds 500MHz, enabling rapid signal transmission without significant loss or distortion.
  • Low On-Resistance: With an on-resistance typically around 5 ohms, this bus switch provides a nearly seamless connection, minimizing signal attenuation and ensuring signal integrity.
  • 5V Tolerant: The device is designed to be tolerant to 5V signals even when operating at a lower voltage, making it versatile for mixed-voltage applications.
  • Low Power Consumption: The PI5C16210AE operates with very low quiescent power, which is ideal for power-sensitive designs.
  • Quick Switching: Fast switch times of approximately 0.25ns combined with a propagation delay of only 0.5ns allow for high-speed operation.

Applications

The PI5C16210AE is suitable for a variety of applications that require efficient bus management, including:

  • Computer servers and workstations
  • Data communication systems
  • Telecommunications equipment
  • Networking switches and routers
  • Signal gating and multiplexing

Technical Specifications

The technical specifications of the PI5C16210AE include:

  • Operating Voltage: 4.5V to 5.5V
  • 16-bit bus interface
  • Industrial temperature range: -40°C to +85°C
  • Available in a 48-pin TSSOP package

Quality and Reliability

Diodes Incorporated ensures that the PI5C16210AE meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes to guarantee performance in the most demanding conditions.

For more detailed information, including datasheets, technical drawings, and ordering options, visit the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7457 $61.2199
17+ $7.1760 $121.9920
25+ $6.9519 $173.7975
35+ $6.7279 $235.4765
45+ $6.5038 $292.6710
60+ $5.8304 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess