Products specifications Report Issue?

Color Green, Red
Current Rating 20 mA
Lens Style Rectangular
Number of Pins 2
Power Dissipation 85 mW
REACH SVHC No SVHC
RoHS Compliant
Viewing Angle 120 °
Wavelength 643 nm
Win Source Part Number 1180666-MCL236PURGW
Categories Optics - LEDs - Light Pipes
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCL236PURGW CAD Model

Description

The MCL236PURGW electronic component is manufactured by Multicomp and is available at Win Source. MCL236PURGW is from Multicomp.

  • Category: optics - LEDs - light pipes
  • Lens Style: rectangular
  • Color: green and red
  • Viewing Angle: 120 °
  • Wavelength: 643 nm
  • Current Rating: 20 mA
  • Power Dissipation: 85 mW
  • Number of Pins: 2
  • RoHS Compliant: yes
  • REACH SVHC: does not contain any
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 100MA MINI-PILL / Infrared (IR) Emitter 890nm 1.3V 100mA 24° Mini-pill
Lowest to $68.4684
ECAD model for OP224TXV
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD R/A / Green 560nm LED Indication - Discrete 2V 2-SMD, Boomerang
Need more? Email Us
ECAD model for LP A675-N1P2-25
Lumex Opto/Components Inc.
LED YELLOW CLEAR SMD / Yellow LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
ECAD model for SML-LXLC1206SYC-TR
OSRAM Opto Semiconductors Inc.
LED Uni-Color Green 527nm Automotive 2-Pin SMD T/R
Need more? Email Us
ECAD model for LT M673-N1R2-25
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR SMD BOTTOM ENTRY / Green 570nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Need more? Email Us
ECAD model for LG T770-L1M2-1-Z
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 625nm LED Indication - Discrete 2V Radial
Lowest to $0.1298
ECAD model for LTL2H3EZ1K
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM / Infrared (IR) Emitter 950nm 2.75V 1A 215mW/sr @ 1A 150° 3-SMD, No Lead
Need more? Email Us
ECAD model for SFH 4726S
OSRAM Opto Semiconductors Inc.
POWER TOPLED / Infrared (IR) Emitter 860nm 1.5V 100mA 14mW/sr @ 100mA 120° 4-PLCC
Need more? Email Us
ECAD model for SFH 4250-R2S-Z
Lite-On Inc.
LED 1206 SMD R/A / LED Indication - Discrete 2-SMD, 1206
Need more? Email Us
ECAD model for LTST-S115KGJRKT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention