EN
  • EN
  • DE

D4KB6L

Part No D4KB6L
Manufacturer Multicomp
Catalog OEM Parts (C - E)
Description Diode Rectifier Bridge Single 4A 4-Pin SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 4 A
RoHS Non-Compliant
Win Source Part Number 1054852-D4KB6L
Categories OEM Parts(C-E)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4KB6L CAD Model

Description

The D4KB6L is a single-phase bridge rectifier manufactured by Multicomp. It's designed to convert alternating current (AC) to direct current (DC), making it a crucial component in power supplies and various electronic devices. Its compact size and robust design make it suitable for a wide range of applications.

Applications

  • Power supplies
  • Battery chargers
  • AC/DC adapters
  • LED lighting
  • Household appliances

Features

  • High surge current capability
  • Low forward voltage drop
  • Compact size
  • High reliability
  • Simple to use

Benefits

  • Efficient AC to DC conversion due to low forward voltage drop, reducing power loss.
  • Protection against voltage surges due to high surge current capability.
  • Space-saving design, making it suitable for compact electronic devices.
  • Reliable operation in various environmental conditions.
  • Simplified circuit design due to its single-package bridge configuration.

Additional Details

The D4KB6L bridge rectifier typically comes in a through-hole package, such as a KBPC package. This package allows for easy mounting and soldering onto circuit boards. The device is designed to handle a specific forward current and voltage, and it's important to consult the datasheet for detailed specifications to ensure proper application. It's commonly used in low to medium power applications.

Specific technical specifications include: Repetitive peak reverse voltage (VRRM) is typically around 600V, average forward rectified current (IF(AV)) is around 4A, surge current (IFSM) can be up to 200A. Forward voltage drop (VF) is usually around 1.0V per diode at rated current. Check the official datasheet for precise values as they may vary slightly.

You May Also Be Interested in

Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Dell
Need more? Email Us
Yageo
Need more? Email Us
TT Electronics
Need more? Email Us
Holystone
Need more? Email Us
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,309 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess