EN
  • EN
  • DE

5502-09SA-01-F1

Part No 5502-09SA-01-F1
Manufacturer Multicomp
Catalog D - Sub Connectors
Description Standard D Sub Connector, D Sub, De, Receptacle, 9, Steel Body, Solder Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Steel
Contact Material Brass
Contact Plating Gold
Contact Resistance 5 mΩ
Current Rating 3 A
Gender Receptacle
Insulation Resistance 1 GΩ
Material Steel
Number of Contacts 9
REACH SVHC Unknown
Resistance 5 mΩ
RoHS Compliant
Termination Solder
Voltage Rating (AC) 350 V
Voltage Rating (DC) 250 V
Win Source Part Number 1039276-5502-09SA-01-F1
Categories D - Sub Connectors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5502-09SA-01-F1 CAD Model

Description

Multicomp's 9-pin receptacle connector is a great choice for your electronic projects. Bold the product name Multicomp's 9-pin receptacle connector.

  • Connector Material: steel
  • Contact Plating: gold
  • Contact Material: brass
  • Current Rating: 3A
  • Resistance: 5mΩ
  • Insulation Resistance: 1GΩ
  • RoHS: compliant
  • Voltage Rating (AC): 350V(AC)
  • Voltage Rating (DC): 250V(DC)
  • Connector Category: D-Sub connectors
  • Popularity: low popularity product
  • Alternative Parts: G17S1500110EU

You May Also Be Interested in

TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
TE Connectivity
CONN D-SUB LOCKING POST ASSEM
Need more? Email Us
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess