EN
  • EN
  • DE

TSUMV59XE-Z1

Part No TSUMV59XE-Z1
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 383017-TSUMV59XE-Z1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUMV59XE-Z1 CAD Model

Description

The TSUMV59XE-Z1, manufactured by MSTAR, is a highly integrated System-on-Chip (SoC) primarily designed for use in LCD/LED televisions. This chip incorporates a range of advanced features aimed at delivering superior image quality, smooth video processing, and efficient power consumption. It is a key component in modern display systems, enabling manufacturers to create high-performance TVs with a variety of functionalities.

Applications

  • LCD Televisions
  • LED Televisions
  • Smart TVs
  • Monitors
  • Digital Signage Displays

Features

  • High-Performance Video Decoder: Supports a wide range of video formats, ensuring compatibility with various content sources.
  • Advanced Image Processing Engine: Enhances image quality through features such as noise reduction, sharpness control, and color enhancement.
  • Integrated Audio Decoder: Provides high-quality audio output, supporting multiple audio formats.
  • Multiple Input/Output Interfaces: Includes HDMI, VGA, USB, and other interfaces for connecting to various devices.
  • Embedded Microcontroller: Offers flexibility for software customization and control.
  • Power Management: Optimized for low power consumption, contributing to energy efficiency.
  • Scalable Resolution Support: Supports various display resolutions, catering to different screen sizes and requirements.

Benefits

  • Superior Image Quality: Delivers crisp, clear, and vibrant images, enhancing the viewing experience.
  • Seamless Video Playback: Ensures smooth and uninterrupted video playback, even with high-resolution content.
  • Enhanced Audio Performance: Provides high-fidelity audio output, complementing the visual experience.
  • Versatile Connectivity: Allows for easy connection to a wide range of devices, including Blu-ray players, gaming consoles, and computers.
  • Energy Efficiency: Reduces power consumption, lowering operating costs and minimizing environmental impact.
  • Cost-Effective Solution: Offers a high level of integration, reducing the overall system cost.
  • Flexible Customization: Enables manufacturers to customize the software and features to meet specific market requirements.

Additional Details

The TSUMV59XE-Z1 typically includes built-in support for features like 3D comb filtering, deinterlacing, and dynamic contrast enhancement. It is designed to meet the demands of the competitive television market by providing a balance of performance, features, and cost. Its integration simplifies the design process for TV manufacturers, allowing them to bring products to market more quickly. The specific technical specifications, such as the clock speed of the microcontroller and the supported video formats, can vary depending on the specific implementation and software configuration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess