EN
  • EN
  • DE

MP9180DG-LF-Z

Part No MP9180DG-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1413+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715430-MP9180DG-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP9180DG-LF-Z CAD Model

Description

The MP9180DG-LF-Z, manufactured by MPS (Monolithic Power Systems), is a high-efficiency, synchronous rectified, step-down converter with built-in power MOSFETs. It's designed to deliver a continuous 6A output current with excellent load and line regulation over a wide input voltage range. This converter is ideal for powering various portable devices, consumer electronics, and industrial equipment.

Applications:

  • Portable Devices: Powers smartphones, tablets, and other handheld electronics.
  • Consumer Electronics: Used in TVs, set-top boxes, and home appliances.
  • Industrial Equipment: Integrated into industrial control systems, sensors, and monitoring devices.
  • FPGA/DSP Power Supplies: Provides a stable and efficient power source for digital signal processing applications.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 24V, accommodating various power sources.
  • 6A Continuous Output Current: Delivers ample power for demanding applications.
  • High Efficiency: Synchronous rectification minimizes power losses.
  • Adjustable Output Voltage: Allows customization of the output voltage via external resistors.
  • Over-Current Protection (OCP): Protects the converter and load from damage during over-current events.
  • Thermal Shutdown Protection: Prevents overheating and ensures safe operation.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging battery runtime in portable devices.
  • Reduced Heat Dissipation: Synchronous rectification reduces heat generation, improving system reliability.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify PCB layout.
  • Robust Protection: Over-current and thermal shutdown protection safeguards the converter and the connected load.

Additional Details:

The MP9180DG-LF-Z features a constant-on-time (COT) control architecture, which provides fast transient response and excellent stability. It also includes an enable pin for easy power sequencing and shutdown control. The device is available in a compact QFN package, making it suitable for space-constrained applications. With its comprehensive set of features and robust performance, the MP9180DG-LF-Z provides an efficient and reliable power solution for a wide range of applications. Its high efficiency and integrated protection features make it a preferred choice for designers requiring a versatile and dependable step-down converter.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess