The MP2306DQ-LF-Z is a monolithic step-down switch mode regulator with a built-in internal power MOSFET. It achieves 3A continuous output current from a 4.75V to 23V input voltage with excellent load and line regulation. The device uses a constant-on-time (COT) control scheme which provides very fast transient response, easy loop design and very tight output regulation.
Applications:
- Distributed Power Systems
- LCD Monitors and TVs
- Set-Top Boxes
- Networking Equipment
Features:
- Wide 4.75V to 23V Operating Input Range
- 3A Continuous Output Current
- Internal Power MOSFET
- Constant-On-Time (COT) Control for Fast Transient Response
- Fixed 500kHz Switching Frequency
- High Efficiency up to 93%
- Internal Soft-Start
- Over-Current Protection (OCP)
- Short-Circuit Protection (SCP)
- Over-Temperature Protection (OTP)
- Available in a QFN-10 (3mmx3mm) Package
Benefits:
- The wide input voltage range provides versatility in various applications.
- High efficiency minimizes power losses and reduces heat generation.
- Fast transient response ensures stable output voltage during load changes.
- Small package size allows for compact designs.
- Internal protection features ensure reliable operation.
Additional Details:
The MP2306DQ-LF-Z utilizes a constant-on-time (COT) control architecture for excellent transient response. It features internal soft-start to limit inrush current during startup. Over-current protection (OCP) safeguards the device from overload conditions. Short-circuit protection (SCP) prevents damage during short-circuit events. Over-temperature protection (OTP) shuts down the device if the junction temperature exceeds safe limits. The device is available in a small QFN-10 (3mmx3mm) package. The fixed switching frequency helps to minimize EMI. The high efficiency is achieved through optimized internal power MOSFET design. This product is lead-free and RoHS compliant. It's well suited for space-constrained applications requiring efficient power conversion.