EN
  • EN
  • DE

MP1412D

Part No MP1412D
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP10
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715392-MP1412D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP1412D CAD Model

Description

The MP1412D is a monolithic step-down switch mode converter from Monolithic Power Systems (MPS). This device is designed to deliver a constant current to drive LEDs or to function as a general-purpose step-down DC-DC converter. It integrates a high-side power MOSFET and is suitable for a wide range of applications requiring efficient and compact power conversion.

Applications

  • LED lighting drivers
  • Automotive lighting
  • General-purpose DC-DC conversion
  • Portable devices
  • Industrial lighting

Features

  • Wide input voltage range: Operates from a wide range of input voltages.
  • High efficiency: Minimizes power losses and extends battery life.
  • Constant current output: Provides stable current to drive LEDs.
  • Adjustable output voltage: Allows for flexible configuration in DC-DC conversion applications.
  • Integrated power MOSFET: Reduces component count and simplifies design.
  • Over-voltage protection: Protects the device and connected components from over-voltage conditions.
  • Over-current protection: Prevents damage due to excessive current draw.
  • Thermal shutdown: Shuts down the device if the temperature exceeds safe limits.

Benefits

  • Improved LED lighting performance: Constant current output ensures stable and consistent light output.
  • Extended battery life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Simplified circuit design: Integrated power MOSFET reduces component count and simplifies the design process.
  • Enhanced system reliability: Over-voltage, over-current, and thermal shutdown protection features enhance system robustness.
  • Reduced system cost: Integration and reduced component count contribute to lower overall system cost.

Additional Details

The MP1412D typically operates with a switching frequency in the range of hundreds of kHz, enabling the use of smaller external components. It offers various protection features, including over-voltage protection, over-current protection, and thermal shutdown. The output current can be adjusted by external components, allowing for flexible configuration. The specific input voltage range, output current capability, and other electrical characteristics can be found in the MPS Industries datasheet.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess